Kingbright Corporation .54" DUAL ALPHANUMEREC GAALAS LED PDA54-11SRWA

Description
Features and Applications 0.54 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.54 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.54" DUAL ALPHANUMEREC GAALAS LED - PDA54-11SRWA - Kingbright Corporation
City of Industry, CA, USA
.54" DUAL ALPHANUMEREC GAALAS LED
PDA54-11SRWA
.54" DUAL ALPHANUMEREC GAALAS LED PDA54-11SRWA
Features and Applications 0.54 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.54 inch character height.
  • Low current operation
  • High contrast light output
  • Easily mounted on PC boards or sockets
  • Gray face; white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
PDA54-11SRWA
LED Displays & Accessories PDA54-11SRWA
LED Displays & Accessories RED DIFFUSED 2 DIGIT ALPHA

LED Displays & Accessories RED DIFFUSED 2 DIGIT ALPHA

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number PDA54-11SRWA PDA54-11SRWA
Product Name .54" DUAL ALPHANUMEREC GAALAS LED LED Displays & Accessories
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
0.39inch (10.0mm) Single Digit Surface Mount LED Display - HDSM-431B - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
4 suppliers