Broadcom Inc. LED Character and Numeric HDSP-A27C

Description
"Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 2 Character Common Cathode 1.9V 20mA 0.827"" H x 0.992"" W x 0.276"" D (21.00mm x 25.20mm x 7.00mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 2 Character Common Cathode 1.9V 20mA 0.827"" H x 0.992"" W x 0.276"" D (21.00mm x 25.20mm x 7.00mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - HDSP-A27C-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-A27C-ND
LED Character and Numeric HDSP-A27C-ND
"Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 2 Character Common Cathode 1.9V 20mA 0.827"" H x 0.992"" W x 0.276"" D (21.00mm x 25.20mm x 7.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 2 Character Common Cathode 1.9V 20mA 0.827"" H x 0.992"" W x 0.276"" D (21.00mm x 25.20mm x 7.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-A27C
LED Displays & Accessories HDSP-A27C
LED Displays & Accessories Red 626nm 0.54in 2 14 Segment CC

LED Displays & Accessories Red 626nm 0.54in 2 14 Segment CC

Buy Now Datasheet
Led Display, Starburst, 2-Digit, Cc; Led Colour Broadcom - 97K1098 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Starburst, 2-Digit, Cc; Led Colour Broadcom
97K1098
Led Display, Starburst, 2-Digit, Cc; Led Colour Broadcom 97K1098
LED DISPLAY, STARBURST, 2-DIGIT, CC; LED Colour:Red; Forward Current If:20mA; Luminous Intensity:-; No. of Digits / Alpha:2; Character Size:13.7mm; Supply Voltage:1.9V; Display Area Width:25.2mm; Character Format:14 Segment; Display RoHS Compliant: Yes

LED DISPLAY, STARBURST, 2-DIGIT, CC; LED Colour:Red; Forward Current If:20mA; Luminous Intensity:-; No. of Digits / Alpha:2; Character Size:13.7mm; Supply Voltage:1.9V; Display Area Width:25.2mm; Character Format:14 Segment; Display RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-A27C-ND HDSP-A27C 97K1098
Product Name LED Character and Numeric LED Displays & Accessories Led Display, Starburst, 2-Digit, Cc; Led Colour Broadcom
Display Type Segmented
Character Type Alphanumeric Alphanumeric
Common Common Cathode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays - HDSP-A513 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
4 suppliers