Kingbright Corporation Ir Emitter, 3Mm, 1.6V, 940Nm, Though Hole; Viewing Angle Kingbright L-934F3C

Description
IR EMITTER, 3MM, 1.6V, 940NM, THOUGH HOLE; Viewing Angle:50°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 3MM, 1.6V, 940NM, THOUGH HOLE; Viewing Angle:50°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 3Mm, 1.6V, 940Nm, Though Hole; Viewing Angle Kingbright - 66W1978 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 3Mm, 1.6V, 940Nm, Though Hole; Viewing Angle Kingbright
66W1978
Ir Emitter, 3Mm, 1.6V, 940Nm, Though Hole; Viewing Angle Kingbright 66W1978
IR EMITTER, 3MM, 1.6V, 940NM, THOUGH HOLE; Viewing Angle:50°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

IR EMITTER, 3MM, 1.6V, 940NM, THOUGH HOLE; Viewing Angle:50°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 66W1978
Product Name Ir Emitter, 3Mm, 1.6V, 940Nm, Though Hole; Viewing Angle Kingbright
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 36 volts
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 400 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA869C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9500 volts
View Details