Kingbright Corporation PCB LED Indicators L-59BL/1EGW

Description
Red/grn r/a cbi,5mm,L-59BL/1EGW
Request a Quote Datasheet
Description
Red/grn r/a cbi,5mm,L-59BL/1EGW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB LED Indicators - 4664412 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
4664412
PCB LED Indicators 4664412
Red/grn r/a cbi,5mm,L-59BL/1EGW

Red/grn r/a cbi,5mm,L-59BL/1EGW

Supplier's Site
Led Indicator, 5Mm, Red/green, Though Hole; Led Color Kingbright - 88W4966 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 5Mm, Red/green, Though Hole; Led Color Kingbright
88W4966
Led Indicator, 5Mm, Red/green, Though Hole; Led Color Kingbright 88W4966
LED INDICATOR, 5MM, RED/GREEN, THOUGH HOLE; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 40mcd, G 40mcd RoHS Compliant: Yes

LED INDICATOR, 5MM, RED/GREEN, THOUGH HOLE; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 40mcd, G 40mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 4664412 88W4966
Product Name PCB LED Indicators Led Indicator, 5Mm, Red/green, Though Hole; Led Color Kingbright
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-432-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
RSL Radiant Wiring Modules - RSL-WMHM-120-240BK - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
Voltage type AC AC
Rated Voltage 120 to 240 volts
View Details