Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971844-KTIR0411S
Forward Voltage: 1.2 V
Peak Wavelength: 940 nm
Forward Current: 50 mA
Number of Pins: 4
Output Current: 20 mA
Wavelength: 940 nm
Input Current: 50 mA
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
REACH SVHC: No SVHC
Collector Emitter Voltage (VCEO): 35 V
Max Collector Current: 20 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971844-KTIR0411S |
| Product Name | OEM Parts - OEM Parts (J - L) - KTIR0411S |