Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067798-KPT-3216SGD
Viewing Angle: 120 °
Wavelength: 565 nm
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): KPT-3216SGDKPT3216SG
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067798-KPT-3216SGD |
| Product Name | OEM Parts - OEM Parts (J - L) - KPT-3216SGD |