Kingbright Corporation Ir Emitter, 0603, 1.6V, 940Nm, Smd; Viewing Angle Kingbright KP-1608F3C

Description
IR EMITTER, 0603, 1.6V, 940NM, SMD; Viewing Angle:120°; Diode Case Style:0603; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 0603, 1.6V, 940NM, SMD; Viewing Angle:120°; Diode Case Style:0603; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 0603, 1.6V, 940Nm, Smd; Viewing Angle Kingbright - 66W1922 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 0603, 1.6V, 940Nm, Smd; Viewing Angle Kingbright
66W1922
Ir Emitter, 0603, 1.6V, 940Nm, Smd; Viewing Angle Kingbright 66W1922
IR EMITTER, 0603, 1.6V, 940NM, SMD; Viewing Angle:120°; Diode Case Style:0603; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 0603, 1.6V, 940NM, SMD; Viewing Angle:120°; Diode Case Style:0603; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 66W1922
Product Name Ir Emitter, 0603, 1.6V, 940Nm, Smd; Viewing Angle Kingbright
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1221208 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N3644 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 600 mA
View Details
PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details