Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011686-KM2520SYC09
Viewing Angle: 20 °
Wavelength: 590 nm
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): KM2520SYC09KM-2520SY
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1011686-KM2520SYC09 |
| Product Name | OEM Parts - OEM Parts (J - L) - KM2520SYC09 |