SMD DISP 0.2" COMMON CATHODE RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.95V; Luminous Intensity:30mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 64T3234 |
| Product Name | Smd Disp 0.2 Common Cathode Red; Led Color Kingbright |
| Display Type | Segmented |