Kingbright Corporation LED Displays KCSA56-105

Description
Red single 0.56in SMD CA KCSA56-105
Request a Quote Datasheet
Description
Red single 0.56in SMD CA KCSA56-105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 6165406P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
6165406P
LED Displays 6165406P
Red single 0.56in SMD CA KCSA56-105

Red single 0.56in SMD CA KCSA56-105

Supplier's Site
LED Displays - 6165406 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
6165406
LED Displays 6165406
Red single 0.56in SMD CA KCSA56-105

Red single 0.56in SMD CA KCSA56-105

Supplier's Site
LED Displays - 1651882 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1651882
LED Displays 1651882
Red single 0.56in SMD CA KCSA56-105

Red single 0.56in SMD CA KCSA56-105

Supplier's Site
Smd Disp 0.56 Common Anode Red; Led Color Kingbright - 64T3231 - Newark, An Avnet Company
Chicago, IL, United States
Smd Disp 0.56 Common Anode Red; Led Color Kingbright
64T3231
Smd Disp 0.56 Common Anode Red; Led Color Kingbright 64T3231
SMD DISP 0.56" COMMON ANODE RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.95V; Luminous Intensity:44mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

SMD DISP 0.56" COMMON ANODE RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:1.95V; Luminous Intensity:44mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 6165406P 6165406 64T3231
Product Name LED Displays LED Displays Smd Disp 0.56 Common Anode Red; Led Color Kingbright
Common Common Anode Common Anode
Character Height 14.2 mm (0.5591 inch) 14.2 mm (0.5591 inch) 14.22 mm (0.5598 inch)
LED Color Red; Red Red
Face & Segment Colors Grey
Wavelength 630 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Segmented
Character Type Alphanumeric
View Details