Kingbright Corporation Display, Seven Segment, 5.08Mm, Green; Led Colour Kingbright KCSA02-123

Description
DISPLAY, SEVEN SEGMENT, 5.08MM, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:4.3mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Anode; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, SEVEN SEGMENT, 5.08MM, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:4.3mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Anode; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 5.08Mm, Green; Led Colour Kingbright - 67AC8523 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 5.08Mm, Green; Led Colour Kingbright
67AC8523
Display, Seven Segment, 5.08Mm, Green; Led Colour Kingbright 67AC8523
DISPLAY, SEVEN SEGMENT, 5.08MM, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:4.3mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Anode; Product Range:-; RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 5.08MM, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:4.3mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Anode; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 67AC8523
Product Name Display, Seven Segment, 5.08Mm, Green; Led Colour Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD6000 ProVu - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red
View Details