Kingbright Corporation Disp, Smd, 0.2, Common Anode , Red; Led Color Kingbright KCSA02-101

Description
DISP, SMD, 0.2", COMMON ANODE , RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:5.8mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISP, SMD, 0.2", COMMON ANODE , RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:5.8mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disp, Smd, 0.2, Common Anode , Red; Led Color Kingbright - 93T1562 - Newark, An Avnet Company
Chicago, IL, United States
Disp, Smd, 0.2, Common Anode , Red; Led Color Kingbright
93T1562
Disp, Smd, 0.2, Common Anode , Red; Led Color Kingbright 93T1562
DISP, SMD, 0.2", COMMON ANODE , RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:5.8mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISP, SMD, 0.2", COMMON ANODE , RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:5.8mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 93T1562
Product Name Disp, Smd, 0.2, Common Anode , Red; Led Color Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-HDSP-5603-IJ000-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Green
View Details