Kingbright Corporation Smd Photocoupler Ul-Vde0884; No. Of Channels Kingbright KB354NT

Description
SMD PHOTOCOUPLER UL-VDE0884; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SMD PHOTOCOUPLER UL-VDE0884; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Photocoupler Ul-Vde0884; No. Of Channels Kingbright - 64T3191 - Newark, An Avnet Company
Chicago, IL, United States
Smd Photocoupler Ul-Vde0884; No. Of Channels Kingbright
64T3191
Smd Photocoupler Ul-Vde0884; No. Of Channels Kingbright 64T3191
SMD PHOTOCOUPLER UL-VDE0884; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes

SMD PHOTOCOUPLER UL-VDE0884; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 64T3191
Product Name Smd Photocoupler Ul-Vde0884; No. Of Channels Kingbright
Mounting Option SOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8237AC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 4990531 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details