Win Source Part Number: 1356653-KB2350EW
Category: Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Kingbright
Package: Tube
Product Status: Active
Base Product Number: KB2350
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Voltage Rating: 2V
Configuration: Bar - Single, SIP
Millicandela Rating: 35mcd
Lens Style: Rectangle with Flat Top
Lens Size: 19.05mm x 3.81mm
Wavelength - Peak: 627nm
Current: 30mA
Lens Type: Diffused, White
LED Bars and Arrays Red 625nm 50mcd Diffused Light Bar
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | KB2350EW | KB2350EW |
| Product Name | Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs | LED Bars and Arrays |