Kingbright Corporation 0.56" DUAL DIGIT RED LED DISPLAY DC56-51SURKWA

Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.56" DUAL DIGIT RED LED DISPLAY - DC56-51SURKWA - Kingbright Corporation
City of Industry, CA, USA
0.56" DUAL DIGIT RED LED DISPLAY
DC56-51SURKWA
0.56" DUAL DIGIT RED LED DISPLAY DC56-51SURKWA
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Display, 0.56 Cmn Cathode, Red; Led Color Kingbright - 83T2556 - Newark, An Avnet Company
Chicago, IL, United States
Display, 0.56 Cmn Cathode, Red; Led Color Kingbright
83T2556
Display, 0.56 Cmn Cathode, Red; Led Color Kingbright 83T2556
DISPLAY, 0.56" CMN CATHODE, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:100mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, 0.56" CMN CATHODE, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:100mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number DC56-51SURKWA 83T2556
Product Name 0.56" DUAL DIGIT RED LED DISPLAY Display, 0.56 Cmn Cathode, Red; Led Color Kingbright
Display Type Segmented Segmented
Character Type Numeric
LED Color Red Red
Wavelength 630 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 2576794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Common Anode
Height 23 mm (0.9055 inch)
Depth 18 mm (0.7087 inch)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD6000 ProVu - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red
View Details