Kingbright Corporation .56" DUAL GRN.LED DISPLAY DC56-11GWA

Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.56" DUAL GRN.LED DISPLAY - DC56-11GWA - Kingbright Corporation
City of Industry, CA, USA
.56" DUAL GRN.LED DISPLAY
DC56-11GWA
.56" DUAL GRN.LED DISPLAY DC56-11GWA
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Character and Numeric - 754-1668-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1668-5-ND
LED Character and Numeric 754-1668-5-ND
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.2V 20mA 0.750"" H x 0.984"" W x 0.315"" D (19.05mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.2V 20mA 0.750"" H x 0.984"" W x 0.315"" D (19.05mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Display, Seven Segment, 14.22Mm, Green; Led Color Kingbright - 94X0540 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 14.22Mm, Green; Led Color Kingbright
94X0540
Display, Seven Segment, 14.22Mm, Green; Led Color Kingbright 94X0540
DISPLAY, SEVEN SEGMENT, 14.22MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:11000µcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 14.22MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:11000µcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
DC56-11GWA
LED Displays & Accessories DC56-11GWA
LED Displays & Accessories GRN COMMON CATHODE

LED Displays & Accessories GRN COMMON CATHODE

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number DC56-11GWA 754-1668-5-ND 94X0540 DC56-11GWA
Product Name .56" DUAL GRN.LED DISPLAY LED Character and Numeric Display, Seven Segment, 14.22Mm, Green; Led Color Kingbright LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric
LED Color Green Green Green
Wavelength 568 nm 565 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Linear Digital Display - SA100 - BEI Sensors
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details