Kingbright Corporation LED Displays & Accessories DC04-11GWA

Description
LED Displays & Accessories Dual Green 568nm Common Cathode
Datasheet
Description
LED Displays & Accessories Dual Green 568nm Common Cathode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Displays & Accessories
DC04-11GWA
LED Displays & Accessories DC04-11GWA
LED Displays & Accessories Dual Green 568nm Common Cathode

LED Displays & Accessories Dual Green 568nm Common Cathode

Buy Now Datasheet
Display, Seven Segment, 10Mm, Green; Led Color Kingbright - 94X0535 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 10Mm, Green; Led Color Kingbright
94X0535
Display, Seven Segment, 10Mm, Green; Led Color Kingbright 94X0535
DISPLAY, SEVEN SEGMENT, 10MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:8000µcd; No. of Digits / Alpha:2; Character Size:10mm; Common Connection:Common Cathode; Product Range:

DISPLAY, SEVEN SEGMENT, 10MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:8000µcd; No. of Digits / Alpha:2; Character Size:10mm; Common Connection:Common Cathode; Product Range:

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number DC04-11GWA 94X0535
Product Name LED Displays & Accessories Display, Seven Segment, 10Mm, Green; Led Color Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8235936 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Round LCD Display - Model ELD-06 - HydraForce, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow; High Efficiency Red; Orange; Green; Blue
View Details