This family of bar graph arrays from Kingbright consist of 10 segments. They are available in a range of single a multi-colour options with a high on/off contrast. The 10 segment bar graph arrays are ideal for level indicator applications. As standard, these bar graph arrays have a grey face with white segments.
Features of the 10 segment bar graph arrays:. Array dimensions: 25.4 x 10.16 x 8 mm. Segment dimensions: 5.08 x 1.78 mm. Low current operation. End stackable. Mechanically rugged
Display Type = Light Bar
LED Colours = Yellow
Number of Segments = 10
Mounting Type = Through Hole
External Depth = 8mm
External Width = 25.4mm
External Dimensions = 10.2 x 25.4 x 8mm
External Height = 10.2mm
Luminous Intensity = 9 mcd
Colour of Face = Grey
RS Components, Ltd. | |
---|---|
Product Category | Digital LED Displays |
Product Number | 2473078 |
Display Type | Segmented |
LED Color | Yellow; Yellow |
Typical Intensity | 9000 microCandela |