ROHM Semiconductor GmbH Two Digit LED Numeric Displays LB-602EK2

Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color emission type in lineup.
Request a Quote Datasheet
Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color emission type in lineup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Digit LED Numeric Displays - LB-602EK2 - ROHM Semiconductor GmbH
Willich, Germany
Two Digit LED Numeric Displays
LB-602EK2
Two Digit LED Numeric Displays LB-602EK2
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color emission type in lineup.

2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color emission type in lineup.

Supplier's Site Datasheet
Two Digit LED Numeric Displays - LB-602EK2 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Two Digit LED Numeric Displays
LB-602EK2
Two Digit LED Numeric Displays LB-602EK2
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

Supplier's Site Datasheet
LED Character and Numeric - 846-LB-602EK2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
846-LB-602EK2-ND
LED Character and Numeric 846-LB-602EK2-ND
TWO DIGIT LED NUMERIC DISPLAYS:

TWO DIGIT LED NUMERIC DISPLAYS:

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC DigiKey
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number LB-602EK2 LB-602EK2 846-LB-602EK2-ND
Product Name Two Digit LED Numeric Displays Two Digit LED Numeric Displays LED Character and Numeric
Display Type Segmented Segmented Segmented
Character Type Numeric Numeric
LED Color Orange Orange Orange
Number of Characters 2 # 2 # 2 #
Wavelength 610 nm 610 nm 610 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Three Digit LED Numeric Displays - LB-603VP - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
5 suppliers