Kingbright Corporation .8" DUAL DIGIT RED LED DISPLAY DA08-11SURKWA

Description
Features and Applications 0.4 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.4 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.8" DUAL DIGIT RED LED DISPLAY - DA08-11SURKWA - Kingbright Corporation
City of Industry, CA, USA
.8" DUAL DIGIT RED LED DISPLAY
DA08-11SURKWA
.8" DUAL DIGIT RED LED DISPLAY DA08-11SURKWA
Features and Applications 0.4 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.4 inch digit height
  • Low current operation
  • Excellent character appearance
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Suitable for computer peripherals
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Character and Numeric - DA08-11SURKWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DA08-11SURKWA-ND
LED Character and Numeric DA08-11SURKWA-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 1.95V 20mA 1.400"" H x 1.010"" W x 0.394"" D (35.80mm x 25.85mm x 10.00mm) 18-DIP (0.866"", 22.00mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 1.95V 20mA 1.400"" H x 1.010"" W x 0.394"" D (35.80mm x 25.85mm x 10.00mm) 18-DIP (0.866"", 22.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
DA08-11SURKWA
LED Displays & Accessories DA08-11SURKWA
LED Displays & Accessories .8" DUAL DIGIT RED LED DISPLAY

LED Displays & Accessories .8" DUAL DIGIT RED LED DISPLAY

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number DA08-11SURKWA DA08-11SURKWA-ND DA08-11SURKWA
Product Name .8" DUAL DIGIT RED LED DISPLAY LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
LED Color Red Red
Wavelength 630 nm 645 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
View Details