Kingbright Corporation Display Modules - Display Modules - LED Character and Numeric - DA03-11GWA DA03-11GWA

Description
Manufacturer: Kingbright Corporation Win Source Part Number: 1166297-DA03-11GWA Manufacturer Homepage: www.us.kingbright.co m Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Win Source Part Number: 1166297-DA03-11GWA Manufacturer Homepage: www.us.kingbright.co m Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - DA03-11GWA - 1166297-DA03-11GWA - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - DA03-11GWA
1166297-DA03-11GWA
Display Modules - Display Modules - LED Character and Numeric - DA03-11GWA 1166297-DA03-11GWA
Manufacturer: Kingbright Corporation Win Source Part Number: 1166297-DA03-11GWA Manufacturer Homepage: www.us.kingbright.co m Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Kingbright Corporation
Win Source Part Number: 1166297-DA03-11GWA
Manufacturer Homepage: www.us.kingbright.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
LED Displays & Accessories
DA03-11GWA
LED Displays & Accessories DA03-11GWA
LED Displays & Accessories Dual Green 568nm Common Anode

LED Displays & Accessories Dual Green 568nm Common Anode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number 1166297-DA03-11GWA DA03-11GWA
Product Name Display Modules - Display Modules - LED Character and Numeric - DA03-11GWA LED Displays & Accessories
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details