Kingbright Corporation Led Spacer, 9.85Mm, Nylon 6.6, Pk1000; Height Kingbright BR-9.85

Description
LED SPACER, 9.85MM, NYLON 6.6, PK1000; Height:9.85mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes
Description
LED SPACER, 9.85MM, NYLON 6.6, PK1000; Height:9.85mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Spacer, 9.85Mm, Nylon 6.6, Pk1000; Height Kingbright - 27X8675 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer, 9.85Mm, Nylon 6.6, Pk1000; Height Kingbright
27X8675
Led Spacer, 9.85Mm, Nylon 6.6, Pk1000; Height Kingbright 27X8675
LED SPACER, 9.85MM, NYLON 6.6, PK1000; Height:9.85mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

LED SPACER, 9.85MM, NYLON 6.6, PK1000; Height:9.85mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 27X8675
Product Name Led Spacer, 9.85Mm, Nylon 6.6, Pk1000; Height Kingbright
Outside Diameter 0.2047 inch (5.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Stainless Steel Standoffs - BSO4-M3-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details