SPACER, LED, NYLON 6.6, 5.08MM; Height:5.08mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Spacer; For Use With:LED Lamps RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 46W3631 |
| Product Name | Spacer, Led, Nylon 6.6, 5.08Mm; Height Kingbright |
| Outside Diameter | 0.2047 inch (5.2 mm) |