Kingbright Corporation Spacer, Led, Nylon 6.6, 12.7Mm; Height Kingbright BR-12.7

Description
SPACER, LED, NYLON 6.6, 12.7MM; Height:12.7mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Spacer; For Use With:LED Lamps RoHS Compliant: Yes
Datasheet
Description
SPACER, LED, NYLON 6.6, 12.7MM; Height:12.7mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Spacer; For Use With:LED Lamps RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Led, Nylon 6.6, 12.7Mm; Height Kingbright - 46W3629 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Led, Nylon 6.6, 12.7Mm; Height Kingbright
46W3629
Spacer, Led, Nylon 6.6, 12.7Mm; Height Kingbright 46W3629
SPACER, LED, NYLON 6.6, 12.7MM; Height:12.7mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Spacer; For Use With:LED Lamps RoHS Compliant: Yes

SPACER, LED, NYLON 6.6, 12.7MM; Height:12.7mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Spacer; For Use With:LED Lamps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 46W3629
Product Name Spacer, Led, Nylon 6.6, 12.7Mm; Height Kingbright
Outside Diameter 0.2047 inch (5.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2191940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-832-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details