Kingbright Corporation Optoelectronics-LED Indication - Discrete APTD2012LZGCK

Description
Manufacturer: Kingbright Category: Optoelectronics-LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Green Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 440mcd Wavelength - Peak: 515nm Package / Case: 0805 (2012 Metric)
Request a Quote Datasheet
Description
Manufacturer: Kingbright Category: Optoelectronics-LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Green Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 440mcd Wavelength - Peak: 515nm Package / Case: 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics-LED Indication - Discrete - APTD2012LZGCK - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics-LED Indication - Discrete
APTD2012LZGCK
Optoelectronics-LED Indication - Discrete APTD2012LZGCK
Manufacturer: Kingbright Category: Optoelectronics-LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Green Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 440mcd Wavelength - Peak: 515nm Package / Case: 0805 (2012 Metric)

Manufacturer: Kingbright
Category: Optoelectronics-LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Green
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 440mcd
Wavelength - Peak: 515nm
Package / Case: 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number APTD2012LZGCK
Product Name Optoelectronics-LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 205963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 60 watts
View Details
Infrared-Emitter HIS2000R-CWC300 - HIS2000R-CWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details