Win Source Part Number: 1338739-APTD2012LSUR
Category: Optoelectronics - LED Indication - Discrete
Color: Red
Package: Tape & Reel
Size / Dimension: 2.00mm L x 1.25mm W
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 150mcd
Current - Test: 2mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
Height (Max): 1.15mm
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 2012
Lens Style: Round with Domed Top
Lens Size: 0.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: APTD2012
Voltage - Forward (Vf) (Typ): 1.75V
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | APTD2012LSURCK |
| Product Name | Optoelectronics - LED Indication - Discrete |