Kingbright Corporation Transformers - Switching Converter, SMPS Transformers APTD1608SYCK/J3-PF

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Transformers - Switching Converter, SMPS Transformers Packaging: Bulk Part Status: Obsolete Color: Gray Configuration: Single Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 19mcd Green, 5.6mcd Red Lens Style: Round with Flat Top
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Transformers - Switching Converter, SMPS Transformers Packaging: Bulk Part Status: Obsolete Color: Gray Configuration: Single Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 19mcd Green, 5.6mcd Red Lens Style: Round with Flat Top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Switching Converter, SMPS Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Switching Converter, SMPS Transformers
Transformers - Switching Converter, SMPS Transformers
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Transformers - Switching Converter, SMPS Transformers Packaging: Bulk Part Status: Obsolete Color: Gray Configuration: Single Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 19mcd Green, 5.6mcd Red Lens Style: Round with Flat Top

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Transformers - Switching Converter, SMPS Transformers
Packaging: Bulk
Part Status: Obsolete
Color: Gray
Configuration: Single
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 19mcd Green, 5.6mcd Red
Lens Style: Round with Flat Top

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Transformers - Switching Converter, SMPS Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-355X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
3 suppliers
1:4 CORE & WIRE Transformer, 0.2 - 120 MHz, 50Ω - ADTT4-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details