Kingbright Corporation Optoelectronics - LED Indication - Discrete APG1005SEC/E-T

Description
Win Source Part Number: 1371883-APG1005SEC/E -T Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: Chip LED Base Product Number: APG1005 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.00mm L x 0.50mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 0.25mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 75mcd Lens Style: Rectangle with Flat Top Lens Size: 0.60mm x 0.50mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Viewing Angle: 120° Wavelength - Dominant: 624nm Wavelength - Peak: 632nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371883-APG1005SEC/E -T Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: Chip LED Base Product Number: APG1005 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.00mm L x 0.50mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 0.25mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 75mcd Lens Style: Rectangle with Flat Top Lens Size: 0.60mm x 0.50mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Viewing Angle: 120° Wavelength - Dominant: 624nm Wavelength - Peak: 632nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - APG1005SEC/E-T - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
APG1005SEC/E-T
Optoelectronics - LED Indication - Discrete APG1005SEC/E-T
Win Source Part Number: 1371883-APG1005SEC/E -T Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: Chip LED Base Product Number: APG1005 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.00mm L x 0.50mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 0.25mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 75mcd Lens Style: Rectangle with Flat Top Lens Size: 0.60mm x 0.50mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Viewing Angle: 120° Wavelength - Dominant: 624nm Wavelength - Peak: 632nm

Win Source Part Number: 1371883-APG1005SEC/E-T
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: Kingbright
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: Chip LED
Base Product Number: APG1005
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.00mm L x 0.50mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 0.25mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 75mcd
Lens Style: Rectangle with Flat Top
Lens Size: 0.60mm x 0.50mm
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Viewing Angle: 120°
Wavelength - Dominant: 624nm
Wavelength - Peak: 632nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number APG1005SEC/E-T
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data