Kingbright Corporation Optoelectronics - LED Indication - Discrete APG0603SEC-TT

Description
Win Source Part Number: 1371879-APG0603SEC-T T Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 42 pct. MSL Level: 2 (1 Year) Mfr: Kingbright Series: HELI-UM Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, 0201 Supplier Device Package: 2-SMD Base Product Number: APG0603 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 0.65mm L x 0.35mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Orange Configuration: Standard Height (Max): 0.25mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 150mcd Lens Style: Rectangle with Flat Top Lens Size: 0.35mm x 0.65mm Voltage - Forward (Vf) (Typ): 2.01V Current - Test: 10mA Viewing Angle: 140° Wavelength - Dominant: 605nm Wavelength - Peak: 611nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371879-APG0603SEC-T T Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 42 pct. MSL Level: 2 (1 Year) Mfr: Kingbright Series: HELI-UM Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, 0201 Supplier Device Package: 2-SMD Base Product Number: APG0603 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 0.65mm L x 0.35mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Orange Configuration: Standard Height (Max): 0.25mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 150mcd Lens Style: Rectangle with Flat Top Lens Size: 0.35mm x 0.65mm Voltage - Forward (Vf) (Typ): 2.01V Current - Test: 10mA Viewing Angle: 140° Wavelength - Dominant: 605nm Wavelength - Peak: 611nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - APG0603SEC-TT - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
APG0603SEC-TT
Optoelectronics - LED Indication - Discrete APG0603SEC-TT
Win Source Part Number: 1371879-APG0603SEC-T T Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 42 pct. MSL Level: 2 (1 Year) Mfr: Kingbright Series: HELI-UM Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, 0201 Supplier Device Package: 2-SMD Base Product Number: APG0603 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 0.65mm L x 0.35mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Orange Configuration: Standard Height (Max): 0.25mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 150mcd Lens Style: Rectangle with Flat Top Lens Size: 0.35mm x 0.65mm Voltage - Forward (Vf) (Typ): 2.01V Current - Test: 10mA Viewing Angle: 140° Wavelength - Dominant: 605nm Wavelength - Peak: 611nm

Win Source Part Number: 1371879-APG0603SEC-TT
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 42 pct.
MSL Level: 2 (1 Year)
Mfr: Kingbright
Series: HELI-UM
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, 0201
Supplier Device Package: 2-SMD
Base Product Number: APG0603
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 0.65mm L x 0.35mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Orange
Configuration: Standard
Height (Max): 0.25mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 150mcd
Lens Style: Rectangle with Flat Top
Lens Size: 0.35mm x 0.65mm
Voltage - Forward (Vf) (Typ): 2.01V
Current - Test: 10mA
Viewing Angle: 140°
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number APG0603SEC-TT
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
LED Bulbs - 205964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 19 watts
View Details