Win Source Part Number: 1371782-APA2107LZGCK
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Kingbright
Series: HELI2
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, No Lead
Supplier Device Package: 2-SMD
Base Product Number: APA2107
Mounting Type: Surface Mount, Right Angle
HTSUS: 8541.41.0000
Size / Dimension: 2.10mm L x 1.00mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Configuration: Standard
Height (Max): 0.60mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 40mcd
Lens Style: Rectangle with Domed Top
Lens Size: 1.70mm x 0.60mm
Voltage - Forward (Vf) (Typ): 2.65V
Current - Test: 2mA
Viewing Angle: 120°
Wavelength - Dominant: 525nm
Wavelength - Peak: 515nm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | APA2107LZGCK |
| Product Name | Optoelectronics - LED Indication - Discrete |