Kingbright Corporation SMD 30mA Led Indication - Discrete APA2106ZGC/G

Description
Green SMD LED Emitter 520nm 120° 650mcd 30mA Product overview: APA2106ZGC/G from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-APA2106ZGC/G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Green SMD LED Emitter 520nm 120° 650mcd 30mA Product overview: APA2106ZGC/G from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-APA2106ZGC/G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30mA Led Indication - Discrete - 105-APA2106ZGC/G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30mA Led Indication - Discrete
105-APA2106ZGC/G
SMD 30mA Led Indication - Discrete 105-APA2106ZGC/G
Green SMD LED Emitter 520nm 120° 650mcd 30mA Product overview: APA2106ZGC/G from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-APA2106ZGC/G can be used for catalog matching and distributor lookup.

Green SMD LED Emitter 520nm 120° 650mcd 30mA Product overview: APA2106ZGC/G from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-APA2106ZGC/G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-APA2106ZGC/G
Product Name SMD 30mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL3LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details