Kingbright Corporation Optoelectronics - LED Indication - Discrete AM2520QBC/D09

Description
Win Source Part Number: 1377793-AM2520QBC/D0 9 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Z-Bend Supplier Device Package: SMD Base Product Number: AM2520 Mounting Type: Surface Mount, Bottom Entry HTSUS: 8541.41.0000 Size / Dimension: 2.50mm L x 2.00mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Blue Configuration: Standard Height (Max): 2.90mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 900mcd Lens Style: Round with Domed Top Lens Size: 1.90mm Dia Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Viewing Angle: 20° Wavelength - Dominant: 465nm Wavelength - Peak: 460nm
Request a Quote Datasheet
Description
Win Source Part Number: 1377793-AM2520QBC/D0 9 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Z-Bend Supplier Device Package: SMD Base Product Number: AM2520 Mounting Type: Surface Mount, Bottom Entry HTSUS: 8541.41.0000 Size / Dimension: 2.50mm L x 2.00mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Blue Configuration: Standard Height (Max): 2.90mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 900mcd Lens Style: Round with Domed Top Lens Size: 1.90mm Dia Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Viewing Angle: 20° Wavelength - Dominant: 465nm Wavelength - Peak: 460nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - AM2520QBC/D09 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
AM2520QBC/D09
Optoelectronics - LED Indication - Discrete AM2520QBC/D09
Win Source Part Number: 1377793-AM2520QBC/D0 9 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Z-Bend Supplier Device Package: SMD Base Product Number: AM2520 Mounting Type: Surface Mount, Bottom Entry HTSUS: 8541.41.0000 Size / Dimension: 2.50mm L x 2.00mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Blue Configuration: Standard Height (Max): 2.90mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 900mcd Lens Style: Round with Domed Top Lens Size: 1.90mm Dia Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Viewing Angle: 20° Wavelength - Dominant: 465nm Wavelength - Peak: 460nm

Win Source Part Number: 1377793-AM2520QBC/D09
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Kingbright
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Z-Bend
Supplier Device Package: SMD
Base Product Number: AM2520
Mounting Type: Surface Mount, Bottom Entry
HTSUS: 8541.41.0000
Size / Dimension: 2.50mm L x 2.00mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Blue
Configuration: Standard
Height (Max): 2.90mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 900mcd
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Viewing Angle: 20°
Wavelength - Dominant: 465nm
Wavelength - Peak: 460nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number AM2520QBC/D09
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS100smd-0 - HIS100smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details