Kingbright Corporation Optoelectronics - LED Character and Numeric ACDC04-41SGWA-F01

Description
Win Source Part Number: 1340223-ACDC04-41SGW A-F01 Category: Optoelectronics - LED Character and Numeric Color: Green Package: Tape & Reel Size / Dimension: 0.512" H x 0.728" W x 0.148" D (13.00mm x 18.50mm x 3.75mm) Standard Package: 250 Millicandela Rating: 4.7mcd Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 62.5mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Cathode Package / Case: 20-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: ACDC04 Voltage - Forward (Vf) (Typ): 2.2V
Request a Quote Datasheet
Description
Win Source Part Number: 1340223-ACDC04-41SGW A-F01 Category: Optoelectronics - LED Character and Numeric Color: Green Package: Tape & Reel Size / Dimension: 0.512" H x 0.728" W x 0.148" D (13.00mm x 18.50mm x 3.75mm) Standard Package: 250 Millicandela Rating: 4.7mcd Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 62.5mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Cathode Package / Case: 20-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: ACDC04 Voltage - Forward (Vf) (Typ): 2.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Character and Numeric - ACDC04-41SGWA-F01 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Character and Numeric
ACDC04-41SGWA-F01
Optoelectronics - LED Character and Numeric ACDC04-41SGWA-F01
Win Source Part Number: 1340223-ACDC04-41SGW A-F01 Category: Optoelectronics - LED Character and Numeric Color: Green Package: Tape & Reel Size / Dimension: 0.512" H x 0.728" W x 0.148" D (13.00mm x 18.50mm x 3.75mm) Standard Package: 250 Millicandela Rating: 4.7mcd Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 62.5mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Cathode Package / Case: 20-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: ACDC04 Voltage - Forward (Vf) (Typ): 2.2V

Win Source Part Number: 1340223-ACDC04-41SGWA-F01
Category: Optoelectronics - LED Character and Numeric
Color: Green
Package: Tape & Reel
Size / Dimension: 0.512" H x 0.728" W x 0.148" D (13.00mm x 18.50mm x 3.75mm)
Standard Package: 250
Millicandela Rating: 4.7mcd
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 62.5mW
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Cathode
Package / Case: 20-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: ACDC04
Voltage - Forward (Vf) (Typ): 2.2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number ACDC04-41SGWA-F01
Product Name Optoelectronics - LED Character and Numeric
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LP57 StreamLine® Mini LED Beacons Series - LP57-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Rated Average Life 100000 hours
View Details