Kingbright Corporation 0.4" DOUBLE DIGIT GREEN SMD LED DISPLAY ACDC04-41SGWA-F01

Description
Features and Applications 0.4 inch digit height Excellent character appearance Package: 250pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Ideal for consumer electronics and industrial devices Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.4 inch digit height Excellent character appearance Package: 250pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Ideal for consumer electronics and industrial devices Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4" DOUBLE DIGIT GREEN SMD LED DISPLAY - ACDC04-41SGWA-F01 - Kingbright Corporation
City of Industry, CA, USA
0.4" DOUBLE DIGIT GREEN SMD LED DISPLAY
ACDC04-41SGWA-F01
0.4" DOUBLE DIGIT GREEN SMD LED DISPLAY ACDC04-41SGWA-F01
Features and Applications 0.4 inch digit height Excellent character appearance Package: 250pcs/ reel Mechanically rugged Gray face White segment Moisture sensitivity level : level 2a Ideal for consumer electronics and industrial devices Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.4 inch digit height
  • Excellent character appearance
  • Package: 250pcs/ reel
  • Mechanically rugged
  • Gray face
  • White segment
  • Moisture sensitivity level : level 2a
  • Ideal for consumer electronics and industrial devices
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Character and Numeric - 754-ACDC04-41SGWA-F01DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-ACDC04-41SGWA-F01DKR-ND
LED Character and Numeric 754-ACDC04-41SGWA-F01DKR-ND
"DISPLAY 7SEG 0.4"" DBL GRN 20SMD"

"DISPLAY 7SEG 0.4"" DBL GRN 20SMD"

Buy Now Datasheet
LED Character and Numeric - 754-ACDC04-41SGWA-F01CT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-ACDC04-41SGWA-F01CT-ND
LED Character and Numeric 754-ACDC04-41SGWA-F01CT-ND
"DISPLAY 7SEG 0.4"" DBL GRN 20SMD"

"DISPLAY 7SEG 0.4"" DBL GRN 20SMD"

Buy Now Datasheet
LED Character and Numeric - 754-ACDC04-41SGWA-F01TR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-ACDC04-41SGWA-F01TR-ND
LED Character and Numeric 754-ACDC04-41SGWA-F01TR-ND
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.2V 20mA 0.512"" H x 0.728"" W x 0.148"" D (13.00mm x 18.50mm x 3.75mm) 20-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.2V 20mA 0.512"" H x 0.728"" W x 0.148"" D (13.00mm x 18.50mm x 3.75mm) 20-SMD, No Lead"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
ACDC04-41SGWA-F01
LED Displays & Accessories ACDC04-41SGWA-F01
LED Displays & Accessories Double Green 568nm Common Cathode

LED Displays & Accessories Double Green 568nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number ACDC04-41SGWA-F01 754-ACDC04-41SGWA-F01DKR-ND ACDC04-41SGWA-F01
Product Name 0.4" DOUBLE DIGIT GREEN SMD LED DISPLAY LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
LED Color Green Green
Wavelength 568 nm 565 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8235936 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details