King Engineering Corporation Rotameter Tank Gauge

Description
The KING-GAGE® Rotameter Gauge has seen decades of service in all types of applications. This integrated bubbler system is not only remarkably accurate but also simple to use. Merely adjust the rotameter to an appropriate airflow for continuous tank liquid level indication. A custom calibrated scale permits direct reading in units of volume, weight, or depth. 5993 Bubbler Tank Gauge uses the proven technology in which a length of pipe extends downward into the tank liquid. When purged with compressed air, liquid within the downpipe is displaced by air pressure equal to the hydrostatic force of liquid in the tank. As the rotameter controls a low rate of flow, air pressure will constantly maintain equilibrium against the force of the liquid. Output is directly proportional to liquid depth. This device requires a source of compressed air (typically 55-60 psi / 3.9-4.1 bar) for operation.
Datasheet
Description
The KING-GAGE® Rotameter Gauge has seen decades of service in all types of applications. This integrated bubbler system is not only remarkably accurate but also simple to use. Merely adjust the rotameter to an appropriate airflow for continuous tank liquid level indication. A custom calibrated scale permits direct reading in units of volume, weight, or depth. 5993 Bubbler Tank Gauge uses the proven technology in which a length of pipe extends downward into the tank liquid. When purged with compressed air, liquid within the downpipe is displaced by air pressure equal to the hydrostatic force of liquid in the tank. As the rotameter controls a low rate of flow, air pressure will constantly maintain equilibrium against the force of the liquid. Output is directly proportional to liquid depth. This device requires a source of compressed air (typically 55-60 psi / 3.9-4.1 bar) for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotameter Tank Gauge -  - King Engineering Corporation
Newell, WV, USA
Rotameter Tank Gauge
Rotameter Tank Gauge
The KING-GAGE® Rotameter Gauge has seen decades of service in all types of applications. This integrated bubbler system is not only remarkably accurate but also simple to use. Merely adjust the rotameter to an appropriate airflow for continuous tank liquid level indication. A custom calibrated scale permits direct reading in units of volume, weight, or depth. 5993 Bubbler Tank Gauge uses the proven technology in which a length of pipe extends downward into the tank liquid. When purged with compressed air, liquid within the downpipe is displaced by air pressure equal to the hydrostatic force of liquid in the tank. As the rotameter controls a low rate of flow, air pressure will constantly maintain equilibrium against the force of the liquid. Output is directly proportional to liquid depth. This device requires a source of compressed air (typically 55-60 psi / 3.9-4.1 bar) for operation.

The KING-GAGE® Rotameter Gauge has seen decades of service in all types of applications. This integrated bubbler system is not only remarkably accurate but also simple to use. Merely adjust the rotameter to an appropriate airflow for continuous tank liquid level indication. A custom calibrated scale permits direct reading in units of volume, weight, or depth. 5993 Bubbler Tank Gauge uses the proven technology in which a length of pipe extends downward into the tank liquid. When purged with compressed air, liquid within the downpipe is displaced by air pressure equal to the hydrostatic force of liquid in the tank. As the rotameter controls a low rate of flow, air pressure will constantly maintain equilibrium against the force of the liquid. Output is directly proportional to liquid depth. This device requires a source of compressed air (typically 55-60 psi / 3.9-4.1 bar) for operation.

Supplier's Site Datasheet

Technical Specifications

  King Engineering Corporation
Product Category Level Sensors
Product Name Rotameter Tank Gauge
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Laser Level Transmitter - LL-100 - BinMaster, Inc.
Specs
Device Classification Transmitter
Measuring Range 12 to 1920 inch (305 to 48768 mm)
Media Type Dry material (Bulk solids and powders)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details