King Engineering Corporation Multi-Point Process Switch

Description
Multi-Point Process Switch is a single channel analog set-point control. It provides continuous monitoring of a typical process loop with four (4) setpoints that are user adjustable over the full range. This simple controller or switch module is compatible with any process variable transmitter (i.e., pressure, level, temperature) generating two wire 4-20 mA output. Its four independent setpoints control relays configured as form C (SPDT) can be used to trigger multiple devices, alarms, or provide fail-safe limiting. The switch relay contacts are intended for pilot circuits and rated up to 3 amp service. Multi-Point Process Switch additionally protects against input circuit overloads using advanced PTC resistor technology and automatically resets when current level drops. This protects the switch and any other loop components against current levels in excess of 70 mAdc (such as dead-short or fault).
Datasheet
Description
Multi-Point Process Switch is a single channel analog set-point control. It provides continuous monitoring of a typical process loop with four (4) setpoints that are user adjustable over the full range. This simple controller or switch module is compatible with any process variable transmitter (i.e., pressure, level, temperature) generating two wire 4-20 mA output. Its four independent setpoints control relays configured as form C (SPDT) can be used to trigger multiple devices, alarms, or provide fail-safe limiting. The switch relay contacts are intended for pilot circuits and rated up to 3 amp service. Multi-Point Process Switch additionally protects against input circuit overloads using advanced PTC resistor technology and automatically resets when current level drops. This protects the switch and any other loop components against current levels in excess of 70 mAdc (such as dead-short or fault).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Point Process Switch -  - King Engineering Corporation
Newell, WV, USA
Multi-Point Process Switch
Multi-Point Process Switch
Multi-Point Process Switch is a single channel analog set-point control. It provides continuous monitoring of a typical process loop with four (4) setpoints that are user adjustable over the full range. This simple controller or switch module is compatible with any process variable transmitter (i.e., pressure, level, temperature) generating two wire 4-20 mA output. Its four independent setpoints control relays configured as form C (SPDT) can be used to trigger multiple devices, alarms, or provide fail-safe limiting. The switch relay contacts are intended for pilot circuits and rated up to 3 amp service. Multi-Point Process Switch additionally protects against input circuit overloads using advanced PTC resistor technology and automatically resets when current level drops. This protects the switch and any other loop components against current levels in excess of 70 mAdc (such as dead-short or fault).

Multi-Point Process Switch is a single channel analog set-point control. It provides continuous monitoring of a typical process loop with four (4) setpoints that are user adjustable over the full range.
This simple controller or switch module is compatible with any process variable transmitter (i.e., pressure, level, temperature) generating two wire 4-20 mA output. Its four independent setpoints control relays configured as form C (SPDT) can be used to trigger multiple devices, alarms, or provide fail-safe limiting. The switch relay contacts are intended for pilot circuits and rated up to 3 amp service.
Multi-Point Process Switch additionally protects against input circuit overloads using advanced PTC resistor technology and automatically resets when current level drops. This protects the switch and any other loop components against current levels in excess of 70 mAdc (such as dead-short or fault).

Supplier's Site Datasheet

Technical Specifications

  King Engineering Corporation
Product Category Level Sensors
Product Name Multi-Point Process Switch
Unlock Full Specs
to access all available technical data

Similar Products

Level Sensors - 2067070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 43.51 psi (30.62 m H2O)
Meter Technology Type Ultrasonic/Sonic; Radar/Microwave; Other (Such as tilt etc.)
Communication Interface Options Other Interface Type
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details