King Engineering Corporation LP2 SP Multiple Tank Indicator/Setpoint Controller

Description
LP2 SP indicators provide continuous measurement of liquid inventory in storage or processing tanks. Calculating level on the basis of hydrostatic pressure created by liquid depth, the system measures total product mass for more precise material accounting. A full numeric keypad and function keys support various user selections, including direct entry of control setpoints (high or low level) for each tank. The two line alphanumeric LCD readout shows tank level, readout unit (user selective), tank name. and specific gravity in the normal display mode. The LP2 SP models add functionality of digital setpoints for simple level monitoring and basic control solution for many applications. These indicators support digital RS-485 communications to a central control system while allowing limited local control to production personnel. LP2 SP provides the user with two (2) fully independent SPDT relays per tank input channel. The hardware configuration includes normally-open (NO), normallyclosed (NC), and common (C) relay contacts. Factory programming options include standard LOW-HIGH (descending/ascendin g) or HIGH-HIGH (ascending/ascending ) setpoint actuation.
Datasheet
Description
LP2 SP indicators provide continuous measurement of liquid inventory in storage or processing tanks. Calculating level on the basis of hydrostatic pressure created by liquid depth, the system measures total product mass for more precise material accounting. A full numeric keypad and function keys support various user selections, including direct entry of control setpoints (high or low level) for each tank. The two line alphanumeric LCD readout shows tank level, readout unit (user selective), tank name. and specific gravity in the normal display mode. The LP2 SP models add functionality of digital setpoints for simple level monitoring and basic control solution for many applications. These indicators support digital RS-485 communications to a central control system while allowing limited local control to production personnel. LP2 SP provides the user with two (2) fully independent SPDT relays per tank input channel. The hardware configuration includes normally-open (NO), normallyclosed (NC), and common (C) relay contacts. Factory programming options include standard LOW-HIGH (descending/ascendin g) or HIGH-HIGH (ascending/ascending ) setpoint actuation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2 SP Multiple Tank Indicator/Setpoint Controller -  - King Engineering Corporation
Newell, WV, USA
LP2 SP Multiple Tank Indicator/Setpoint Controller
LP2 SP Multiple Tank Indicator/Setpoint Controller
LP2 SP indicators provide continuous measurement of liquid inventory in storage or processing tanks. Calculating level on the basis of hydrostatic pressure created by liquid depth, the system measures total product mass for more precise material accounting. A full numeric keypad and function keys support various user selections, including direct entry of control setpoints (high or low level) for each tank. The two line alphanumeric LCD readout shows tank level, readout unit (user selective), tank name. and specific gravity in the normal display mode. The LP2 SP models add functionality of digital setpoints for simple level monitoring and basic control solution for many applications. These indicators support digital RS-485 communications to a central control system while allowing limited local control to production personnel. LP2 SP provides the user with two (2) fully independent SPDT relays per tank input channel. The hardware configuration includes normally-open (NO), normallyclosed (NC), and common (C) relay contacts. Factory programming options include standard LOW-HIGH (descending/ascendin g) or HIGH-HIGH (ascending/ascending ) setpoint actuation.

LP2 SP indicators provide continuous measurement of liquid inventory in storage or processing tanks. Calculating level on the basis of hydrostatic pressure created by liquid depth, the system measures total product mass for more precise material accounting. A full numeric keypad and function keys support various user selections, including direct entry of control setpoints (high or low level) for each tank. The two line alphanumeric LCD readout shows tank level, readout unit (user selective), tank name. and specific gravity in the normal display mode.

The LP2 SP models add functionality of digital setpoints for simple level monitoring and basic control solution for many applications. These indicators support digital RS-485 communications to a central control system while allowing limited local control to production personnel. LP2 SP provides the user with two (2) fully independent SPDT relays per tank input channel. The hardware configuration includes normally-open (NO), normallyclosed (NC), and common (C) relay contacts. Factory programming options include standard LOW-HIGH (descending/ascending) or HIGH-HIGH (ascending/ascending) setpoint actuation.

Supplier's Site Datasheet

Technical Specifications

  King Engineering Corporation
Product Category Level Sensors
Product Name LP2 SP Multiple Tank Indicator/Setpoint Controller
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 555-00700 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 125 psi (87.97 m H2O)
View Details
Foam Control Monitor - 2852-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details