I²C Controller USB Interface 24-QFN (4x4)
I²C Controller USB Interface 24-QFN (4x4)
I²C Controller USB Interface 24-QFN (4x4)
I²C Controller USB Interface 24-QFN (4x4)
USB TYPE-C PORT CONTROLLER QFN44
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 2763-MCDP9000B0TTR-ND | MCDP9000B0T | MCDP9000B0T |
| Product Name | Controllers | Controllers | Interface - Controllers |
| Technology | USB | USB; USB | USB; USB |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |