HIGH EFFICIENCY 3-CHANNEL LED BA Product overview: KTD3136EUS-TR from Kinetic Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-KTD3136EUS-TR can be used for catalog matching and distributor lookup.
IC LED DVR REG 29.8MA 12WLCSP
IC LED DVR REG 29.8MA 12WLCSP
IC LED DVR REG 29.8MA 12WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 137-KTD3136EUS-TR | 2763-KTD3136EUS-TRDKR-ND |
| Product Name | LED Driver IC | LED Drivers |
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |
| Output Voltage | 32 volts | |
| Number of Channels | 3 # | |
| Package Type | Tape & Reel (TR) |