IC LED DVR REGULATOR 520MA 6TDFN
IC LED DVR REGULATOR 520MA 6TDFN
IC LED DVR REGULATOR 520MA 6TDFN
36V/30V/24V STEP-UP LED DRIVER W Product overview: KTD2801ECD-TR from Kinetic Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 36V, 30V, 24V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 36V, 30V, 24V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-KTD2801ECD-TR can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 2763-KTD2801ECD-TR-ND | 137-KTD2801ECD-TR |
| Product Name | LED Drivers | Boost 36V 30V 24V LED Driver IC |
| Form Factor | Intgrated Circuit (IC) | |
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |
| Output Voltage | 0.2000 to 36 volts | 36 volts |
| Output Current | 520 milliamps |