Kinematics Manufacturing, Inc. Right Angle Rotator

Description
Reliability Kinematics slewing drives are designed and tested to guarantee a 30-year field life. All aspects of engineering control are based on creating a low-cost, reliable solution. Using the same methods and procedures that earned us our ISO 9001, CE, REACH, and TUV certifications, we qualify all the raw materials, components and final assemblies to meet these standards. Applications Right angle rotators are ideal for applications that require high torque in a compact package, but cannot use a slewing drive. These applications include man-lifts, truck cranes, dump trucks, utility equipment, and marine applications. Specifications Our base model sizes deliver performance ranges from 1,100Nm to 5,000Nm of output torque. Many input and output flanges, splines, and motor inputs are available and can be custom tailored to a customer's needs. The mounting can be done horizontally.
Description
Reliability Kinematics slewing drives are designed and tested to guarantee a 30-year field life. All aspects of engineering control are based on creating a low-cost, reliable solution. Using the same methods and procedures that earned us our ISO 9001, CE, REACH, and TUV certifications, we qualify all the raw materials, components and final assemblies to meet these standards. Applications Right angle rotators are ideal for applications that require high torque in a compact package, but cannot use a slewing drive. These applications include man-lifts, truck cranes, dump trucks, utility equipment, and marine applications. Specifications Our base model sizes deliver performance ranges from 1,100Nm to 5,000Nm of output torque. Many input and output flanges, splines, and motor inputs are available and can be custom tailored to a customer's needs. The mounting can be done horizontally.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Rotator -  - Kinematics Manufacturing, Inc.
Phoenix, AZ, USA
Right Angle Rotator
Right Angle Rotator
Reliability Kinematics slewing drives are designed and tested to guarantee a 30-year field life. All aspects of engineering control are based on creating a low-cost, reliable solution. Using the same methods and procedures that earned us our ISO 9001, CE, REACH, and TUV certifications, we qualify all the raw materials, components and final assemblies to meet these standards. Applications Right angle rotators are ideal for applications that require high torque in a compact package, but cannot use a slewing drive. These applications include man-lifts, truck cranes, dump trucks, utility equipment, and marine applications. Specifications Our base model sizes deliver performance ranges from 1,100Nm to 5,000Nm of output torque. Many input and output flanges, splines, and motor inputs are available and can be custom tailored to a customer's needs. The mounting can be done horizontally.

Reliability

Kinematics slewing drives are designed and tested to guarantee a 30-year field life. All aspects of engineering control are based on creating a low-cost, reliable solution. Using the same methods and procedures that earned us our ISO 9001, CE, REACH, and TUV certifications, we qualify all the raw materials, components and final assemblies to meet these standards.

Applications

Right angle rotators are ideal for applications that require high torque in a compact package, but cannot use a slewing drive. These applications include man-lifts, truck cranes, dump trucks, utility equipment, and marine applications.

Specifications

Our base model sizes deliver performance ranges from 1,100Nm to 5,000Nm of output torque. Many input and output flanges, splines, and motor inputs are available and can be custom tailored to a customer's needs. The mounting can be done horizontally.

Supplier's Site

Technical Specifications

  Kinematics Manufacturing, Inc.
Product Category Electric Rotary Actuators
Product Name Right Angle Rotator
Rotational Output Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details
Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details
Electric actuator - ESBF-BS-40-100-10P - Festo Corporation
Specs
Radial Load 29.22 lbs (13.25 kg)
Linear Stroke 3.94 inch (100 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Multi-Voltage Actuator With Optional Battery Backup - ProVolt® Series PV15 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details