These Kimberly-Clark WYPALL X70 cloths are quick to absorb and ideal for medium-duty tasks. Even when wet, WYPALL X70 cloths hold their shape and bulk whilst remaining soft and pliable.
Range = WYPALL X70
Trade Name = Wypall X70
Application = Medium Duty Cleaning
Package Type = Box
Number of Wipes per Pack = 152
Colour = White
Wiper Size = 300 x 420mm
Wet/Dry = Dry
Ply = 1
RS Components, Ltd. | |
---|---|
Product Category | Wipes and Wipers |
Product Number | 766772 |
Views / General Types | Wipe or Swab; No Solvent or Cleaner |