Kimberly-Clark Professional 7494

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4724429 - RS Components, Ltd.
Corby, Northants, United Kingdom
A quick and easy way to clean up spills and drips to ensure your workspace is clean and safe. Soft and absorbent. Absorbs most liquids. Strong and durable when wet. Range = WYPALL L10 Extra Trade Name = Wypall L10 Application = Light Duty Cleaning Package Type = Centrefeed Number of Wipes per Pack = 600 Colour = Blue Wiper Size = 185 x 380mm Wet/Dry = Dry Ply = 1

A quick and easy way to clean up spills and drips to ensure your workspace is clean and safe.
Soft and absorbent. Absorbs most liquids. Strong and durable when wet.
Range = WYPALL L10 Extra
Trade Name = Wypall L10
Application = Light Duty Cleaning
Package Type = Centrefeed
Number of Wipes per Pack = 600
Colour = Blue
Wiper Size = 185 x 380mm
Wet/Dry = Dry
Ply = 1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wipes and Wipers
Product Number 4724429
Views / General Types Wipe or Swab; No Solvent or Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

Substrate cleaning cloth - 0481902 - 0481902 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 9.84 inch (250 mm)
Width / OD 23.62 inch (600 mm)
View Details
2 suppliers
Tork Basic Paper Wiper, Roll Towel - 291380 - Tork
Specs
Views / General Types Wipe or Swab; Roll
Material Paper / Cellulosic
Length 18.88 inch (479 mm)
View Details
PIG® PR40 All-Purpose Wipers - WIP231 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Adhesive Binder
Length 16 inch (406 mm)
View Details
 - 7948050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab
Length 15.98 inch (406 mm)
Width / OD 15.98 inch (406 mm)
View Details