Kilo International Knobs ML-50-4-5

Description
"Smooth Knob 0.250"" (6.35mm) Shaft with Dot on Top Metal Black Matte"
Request a Quote Datasheet
Description
"Smooth Knob 0.250"" (6.35mm) Shaft with Dot on Top Metal Black Matte"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-4025-ND - DigiKey
Thief River Falls, MN, United States
"Smooth Knob 0.250"" (6.35mm) Shaft with Dot on Top Metal Black Matte"

"Smooth Knob 0.250"" (6.35mm) Shaft with Dot on Top Metal Black Matte"

Buy Now Datasheet
Knob;Dia 0.5in;Shaft Sz 0.25in;Panel;Dot on Top;Black Matte;Aluminum;6-32 - 70126079 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Dia 0.5in;Shaft Sz 0.25in;Panel;Dot on Top;Black Matte;Aluminum;6-32
70126079
Knob;Dia 0.5in;Shaft Sz 0.25in;Panel;Dot on Top;Black Matte;Aluminum;6-32 70126079
Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-4025-ND 70126079
Product Name Knobs Knob;Dia 0.5in;Shaft Sz 0.25in;Panel;Dot on Top;Black Matte;Aluminum;6-32
Colors / Finishes Available Black Matte
Features Indicator / Pointer
Knob Material Metal Metal
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 1443647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Silver
Diameter / Width 1.5 inches (38 mm)
View Details
5/16-18 Black Acetal
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 5/16-18
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Brushed Nickel - MP-06-100-30 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available Nickel Plated
Knob Material Metal
View Details
2 suppliers