Kilo International Knobs ML-50-1-5

Description
"Smooth Knob 0.250"" (6.35mm) Shaft with Dot on Top Metal Clear Gloss"
Request a Quote Datasheet
Description
"Smooth Knob 0.250"" (6.35mm) Shaft with Dot on Top Metal Clear Gloss"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-2025-ND - DigiKey
Thief River Falls, MN, United States
"Smooth Knob 0.250"" (6.35mm) Shaft with Dot on Top Metal Clear Gloss"

"Smooth Knob 0.250"" (6.35mm) Shaft with Dot on Top Metal Clear Gloss"

Buy Now Datasheet
Knob;Dia 0.5in;Shaft Sz 0.25in;Panel;Dot on Top;Clear Gloss;Aluminum;6-32 - 70126077 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Dia 0.5in;Shaft Sz 0.25in;Panel;Dot on Top;Clear Gloss;Aluminum;6-32
70126077
Knob;Dia 0.5in;Shaft Sz 0.25in;Panel;Dot on Top;Clear Gloss;Aluminum;6-32 70126077
Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes. Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-2025-ND 70126077
Product Name Knobs Knob;Dia 0.5in;Shaft Sz 0.25in;Panel;Dot on Top;Clear Gloss;Aluminum;6-32
Colors / Finishes Available Clear Gloss
Features Indicator / Pointer
Knob Material Metal Metal
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob, Aluminum - 8518 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
Red Delrin, M3 Knurled Knobs Head Thumb Screw - A 9M41MR8398928 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Knurled Knobs
Material Description Red Delrin
Screw Thread Specifications M3
View Details
Clamping Knobs - 4488864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Knurled
Colors / Finishes Available Black
Features Knurled
View Details
Plastic Fluted Knobs - 32347 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Tumble
Knob Material Plastic
View Details