Kilo International Knobs JD-90-4-5

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Matte"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Matte"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-4012-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Matte"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Matte"

Buy Now Datasheet
Knob;Instrumentation;Dia 0.925in;Shaft Sz 0.25in;Screw;Saw Cut Line;Black Matte - 70126036 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Instrumentation;Dia 0.925in;Shaft Sz 0.25in;Screw;Saw Cut Line;Black Matte
70126036
Knob;Instrumentation;Dia 0.925in;Shaft Sz 0.25in;Screw;Saw Cut Line;Black Matte 70126036
6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-4012-ND 70126036
Product Name Knobs Knob;Instrumentation;Dia 0.925in;Shaft Sz 0.25in;Screw;Saw Cut Line;Black Matte
Colors / Finishes Available Black Matte
Features Indicator / Pointer; Knurled
Knob Material Metal Metal
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8556 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Red Acetal, #10 L Knobs For Thumb Screw - A 9M41-R8398950 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; L Knob
Material Description Red Acetal
Screw Thread Specifications #10
View Details
Aluminum Hand Knobs - 21113 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details
Plastic Security Lobe Knob - STK-LK - Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black Matte
Features Key Lock
View Details