Kilo International Knobs JD-75-1-5

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Clear Gloss"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Clear Gloss"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-2011-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Clear Gloss"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Clear Gloss"

Buy Now Datasheet
Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Clear Gloss;Aluminum - 70126025 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Clear Gloss;Aluminum
70126025
Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Clear Gloss;Aluminum 70126025
Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-2011-ND 70126025
Product Name Knobs Knob;Dia 0.75in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Clear Gloss;Aluminum
Colors / Finishes Available Clear Gloss
Features Indicator / Pointer; Knurled
Knob Material Metal Metal
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
#10-32 Red Acetal Knurled Knob & Cap Screw Ass'y, 1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Red Acetal
View Details
Instrumentation Knob - 8555 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
3 suppliers