Kilo International Knobs HD-75-4-5

Description
"Smooth Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Matte"
Request a Quote Datasheet
Description
"Smooth Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Matte"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-4016-ND - DigiKey
Thief River Falls, MN, United States
"Smooth Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Matte"

"Smooth Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Matte"

Buy Now Datasheet
Knob;Instrumentation;Dia 0.75in;Shaft Sz 0.25in;Screw;Saw Cut Line;Black Matte - 70126011 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Instrumentation;Dia 0.75in;Shaft Sz 0.25in;Screw;Saw Cut Line;Black Matte
70126011
Knob;Instrumentation;Dia 0.75in;Shaft Sz 0.25in;Screw;Saw Cut Line;Black Matte 70126011
6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-4016-ND 70126011
Product Name Knobs Knob;Instrumentation;Dia 0.75in;Shaft Sz 0.25in;Screw;Saw Cut Line;Black Matte
Colors / Finishes Available Black Matte
Features Indicator / Pointer
Knob Material Metal Metal
Knob Type Instrument / Control Knob
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob, Aluminum - 8514 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
Aluminum Hand Knob - ALCK - Imao-Fixtureworks
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Buffed Finish
Knob Material Metal
View Details
Clamping Knobs - 2845552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Knob Material Plastic
Material Description Thermoplastic
View Details
Knobs - 450-1699-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
3 suppliers