Kilo International Knobs HD-50-4-5

Description
"Smooth Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Matte"
Request a Quote Datasheet
Description
"Smooth Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Matte"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-4029-ND - DigiKey
Thief River Falls, MN, United States
"Smooth Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Matte"

"Smooth Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Black Matte"

Buy Now Datasheet
Knob;Dia 0.5in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Black Matte;Aluminum - 70126003 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Dia 0.5in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Black Matte;Aluminum
70126003
Knob;Dia 0.5in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Black Matte;Aluminum 70126003
Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-4029-ND 70126003
Product Name Knobs Knob;Dia 0.5in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Black Matte;Aluminum
Colors / Finishes Available Black Matte
Features Indicator / Pointer
Knob Material Metal Metal
Knob Type Instrument / Control Knob
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details
Plastic Knurled Torque Knobs with Stud - 32330 - Jergens, Inc.
Specs
Knob Type Clamping / Torque Knob
Colors / Finishes Available Tumble
Features Knurled
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Plastic Six-lobe Knob - SK-R - Imao-Fixtureworks
Specs
Knob Type Six or More Arms / Lobes
Knob Material Plastic
Material Description Knob: Phenol Plastic; Hub: SUM22L; Handle: Phenolic Plastic
View Details