Kilo International Knobs DDS-75-4-6

Description
"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Arrow on Skirt Metal Black Matte"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Arrow on Skirt Metal Black Matte"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-4038-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Arrow on Skirt Metal Black Matte"

"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Arrow on Skirt Metal Black Matte"

Buy Now Datasheet
Knob;Instrumentation;Dia 1in;Shaft Sz 0.125in;Screw;Triangle;Black Matte;Aluminu - 70126071 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Instrumentation;Dia 1in;Shaft Sz 0.125in;Screw;Triangle;Black Matte;Aluminu
70126071
Knob;Instrumentation;Dia 1in;Shaft Sz 0.125in;Screw;Triangle;Black Matte;Aluminu 70126071
6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-4038-ND 70126071
Product Name Knobs Knob;Instrumentation;Dia 1in;Shaft Sz 0.125in;Screw;Triangle;Black Matte;Aluminu
Colors / Finishes Available Black Matte
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal Metal
Knob Type Round Skirted
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 5-1437622-6 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.7520 inches (19.1 mm)
View Details
#10-32 Red Acetal Tee Knob & Cap Screw Ass'y, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications #10-32
View Details
Knobs - 36-8568-ND - DigiKey
Keystone Electronics Corp.
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details